Abel Industries Canada Ltd. AB-225 GC Column 2553-3002

Description
Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature range from 40°C to 220°C / 240°C Equivalent to USP phase G7
Description
Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature range from 40°C to 220°C / 240°C Equivalent to USP phase G7

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-225 GC Column
2553-3002
AB-225 GC Column 2553-3002
Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature range from 40°C to 220°C / 240°C Equivalent to USP phase G7
  • Mid to high polarity
  • 50% cyanopropylmethyl, 50% phenylmethylpolysiloxane
  • Bonded and crosslinked
  • Solvent rinsable
  • Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols
  • Temperature range from 40°C to 220°C / 240°C
  • Equivalent to USP phase G7
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 2553-3002
Product Name AB-225 GC Column
Column Length 30 m (98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Micropacked GC Columns -  - Restek
Specs
Column Type Packed
Construction Material Stainless Steel
Column Length 0.5600 to 2 m (1.84 to 6.56 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
CarboBlack Packing Materials -  - Restek
Specs
Column Type Packed
Operating Temperature ? to 932 F (? to 500 C)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details