Abel Industries Canada Ltd. AB-225 GC Column 2553-1505

Description
Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature range from 40°C to 220°C / 240°C Equivalent to USP phase G7
Description
Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature range from 40°C to 220°C / 240°C Equivalent to USP phase G7

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-225 GC Column
2553-1505
AB-225 GC Column 2553-1505
Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature range from 40°C to 220°C / 240°C Equivalent to USP phase G7
  • Mid to high polarity
  • 50% cyanopropylmethyl, 50% phenylmethylpolysiloxane
  • Bonded and crosslinked
  • Solvent rinsable
  • Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols
  • Temperature range from 40°C to 220°C / 240°C
  • Equivalent to USP phase G7
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 2553-1505
Product Name AB-225 GC Column
Column Length 15 m (49.21 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Hydroguard®Water-Resistant Guard/Retention Gap Columns/Transfer Lines -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 5 to 60 m (16.4 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 1 µm (0.0394 mils)
View Details
CarboBlack Columns -  - Restek
Specs
Column Type Packed
Construction Material Other; Nickel
Column Length 3.05 m (10.01 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details