Abel Industries Canada Ltd. AB-1 GC Column 0125-6010

Description
100% bonded and crosslinked dimethylpolysiloxane Non-polar, equivalent to USP phase G2 Solvent rinseable and high temperature limit Wide range of column dimensions and stationary phase film thicknesses Low column bleed, inert surface and high efficiency Most popular for general applications
Description
100% bonded and crosslinked dimethylpolysiloxane Non-polar, equivalent to USP phase G2 Solvent rinseable and high temperature limit Wide range of column dimensions and stationary phase film thicknesses Low column bleed, inert surface and high efficiency Most popular for general applications

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-1 GC Column
0125-6010
AB-1 GC Column 0125-6010
100% bonded and crosslinked dimethylpolysiloxane Non-polar, equivalent to USP phase G2 Solvent rinseable and high temperature limit Wide range of column dimensions and stationary phase film thicknesses Low column bleed, inert surface and high efficiency Most popular for general applications
  • 100% bonded and crosslinked dimethylpolysiloxane
  • Non-polar, equivalent to USP phase G2
  • Solvent rinseable and high temperature limit
  • Wide range of column dimensions and stationary phase film thicknesses
  • Low column bleed, inert surface and high efficiency
  • Most popular for general applications
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 0125-6010
Product Name AB-1 GC Column
Column Length 60 m (197 ft)
Unlock Full Specs
to access all available technical data

Similar Products

MXT®-Msieve 5A Columns -  - Restek
Specs
Column Type Capillary; Porous Layer Open Tubular
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
Rxi®-5ms Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 10 to 60 m (32.81 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 25 m (82.02 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.1700 µm (0.0067 mils)
View Details