Abel Industries Canada Ltd. AB-INOWAX GC Column 2032-6001

Description
Bonded and crosslinked Polyethylene glycol (PEG) Solvent rinseable Highest temperature limits of bonded PEG phases Polar phase, equivalent to USP phase G16 Wide applications of polar solvent analysis in food, pharma, cosmetics, petrochemical industries
Description
Bonded and crosslinked Polyethylene glycol (PEG) Solvent rinseable Highest temperature limits of bonded PEG phases Polar phase, equivalent to USP phase G16 Wide applications of polar solvent analysis in food, pharma, cosmetics, petrochemical industries

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-INOWAX GC Column
2032-6001
AB-INOWAX GC Column 2032-6001
Bonded and crosslinked Polyethylene glycol (PEG) Solvent rinseable Highest temperature limits of bonded PEG phases Polar phase, equivalent to USP phase G16 Wide applications of polar solvent analysis in food, pharma, cosmetics, petrochemical industries
  • Bonded and crosslinked Polyethylene glycol (PEG)
  • Solvent rinseable
  • Highest temperature limits of bonded PEG phases
  • Polar phase, equivalent to USP phase G16
  • Wide applications of polar solvent analysis in food, pharma, cosmetics, petrochemical industries
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 2032-6001
Product Name AB-INOWAX GC Column
Column Length 60 m (197 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rxi®-5ms Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 10 to 60 m (32.81 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 7.5 m (24.61 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 5 µm (0.1969 mils)
View Details
Rtx®-20 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details