5025-1505 -- AB-50+ GC COLUMN
Abel Industries Canada Ltd.
AB-50+ GC Column
5025-1505
Description
50% phenyl, 50% methylpolysiloxane
mid polar
Bonded and Crosslinked,Solvent Rinsable
Equivalent to USP G3 Phase
Description
50% phenyl, 50% methylpolysiloxane
mid polar
Bonded and Crosslinked,Solvent Rinsable
Equivalent to USP G3 Phase
Suppliers
50% phenyl, 50% methylpolysiloxane
mid polar
Bonded and Crosslinked,Solvent Rinsable
Equivalent to USP G3 Phase
- 50% phenyl, 50% methylpolysiloxane
- mid polar
- Bonded and Crosslinked,Solvent Rinsable
- Equivalent to USP G3 Phase
Supplier's Site
Technical Specifications
|
Product Category
|
GC Columns |
|
Product Number
|
5025-1505 |
|
Product Name
|
AB-50+ GC Column |
|
Column Length
|
15 m (49.21 ft)
|
Unlock Full Specs
to access all available technical data
Similar Products
Abel Industries Canada Ltd.
Column Length
30 m (98.43 ft)
Inner Diameter (ID)
250 µm (9.84 mils)
Film Thickness
0.1500 µm (0.0059 mils)
View Details
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Column Length
60 m (197 ft)
Inner Diameter (ID)
250 µm (9.84 mils)
Film Thickness
0.5000 µm (0.0197 mils)
View Details
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
30 m (98.43 ft)
View Details