5032-3001 -- AB-50+ GC COLUMN
Abel Industries Canada Ltd.
AB-50+ GC Column
5032-3001
Description
50% phenyl, 50% methylpolysiloxane
mid polar
Bonded and Crosslinked,Solvent Rinsable
Equivalent to USP G3 Phase
Description
50% phenyl, 50% methylpolysiloxane
mid polar
Bonded and Crosslinked,Solvent Rinsable
Equivalent to USP G3 Phase
Suppliers
50% phenyl, 50% methylpolysiloxane
mid polar
Bonded and Crosslinked,Solvent Rinsable
Equivalent to USP G3 Phase
- 50% phenyl, 50% methylpolysiloxane
- mid polar
- Bonded and Crosslinked,Solvent Rinsable
- Equivalent to USP G3 Phase
Supplier's Site
Technical Specifications
|
Product Category
|
GC Columns |
|
Product Number
|
5032-3001 |
|
Product Name
|
AB-50+ GC Column |
|
Column Length
|
30 m (98.43 ft)
|
Unlock Full Specs
to access all available technical data
Similar Products
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Column Length
12 m (39.37 ft)
Inner Diameter (ID)
200 µm (7.87 mils)
Film Thickness
0.3300 µm (0.0130 mils)
View Details
Column Type
Packed
Operating Temperature
? to 662 F (? to 350 C)
View Details
Abel Industries Canada Ltd.
Column Length
17 m (55.77 ft)
Inner Diameter (ID)
200 µm (7.87 mils)
Film Thickness
0.1100 µm (0.0043 mils)
View Details