Abel Industries Canada Ltd. AB-PLOT MoleSieve GC Column 8432-1525

Description
Molecular Sieve, Zeolite, 5A Thin and thick coatings for push limit separations, e.g. Ar/O2 separation at 35C, O2/N2 with 15sec Truly immobilized coating and smooth baseline workable for valve switching Preferred column to analyze fixed gases from hydrocarbon streams Elution order, H2, He, Ne, O2, N2, CH4, CO Regeneration of performance from water/CO2 adsorptions at 250C for 3hr ASTM recommended phase Noble gas, air from methane, fuel cell, etc Often used with other PLOT columns for fixed gas separation from sample matrix
Description
Molecular Sieve, Zeolite, 5A Thin and thick coatings for push limit separations, e.g. Ar/O2 separation at 35C, O2/N2 with 15sec Truly immobilized coating and smooth baseline workable for valve switching Preferred column to analyze fixed gases from hydrocarbon streams Elution order, H2, He, Ne, O2, N2, CH4, CO Regeneration of performance from water/CO2 adsorptions at 250C for 3hr ASTM recommended phase Noble gas, air from methane, fuel cell, etc Often used with other PLOT columns for fixed gas separation from sample matrix

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-PLOT MoleSieve GC Column
8432-1525
AB-PLOT MoleSieve GC Column 8432-1525
Molecular Sieve, Zeolite, 5A Thin and thick coatings for push limit separations, e.g. Ar/O2 separation at 35C, O2/N2 with 15sec Truly immobilized coating and smooth baseline workable for valve switching Preferred column to analyze fixed gases from hydrocarbon streams Elution order, H2, He, Ne, O2, N2, CH4, CO Regeneration of performance from water/CO2 adsorptions at 250C for 3hr ASTM recommended phase Noble gas, air from methane, fuel cell, etc Often used with other PLOT columns for fixed gas separation from sample matrix
  • Molecular Sieve, Zeolite, 5A
  • Thin and thick coatings for push limit separations, e.g. Ar/O2 separation at 35C, O2/N2 with 15sec
  • Truly immobilized coating and smooth baseline workable for valve switching
  • Preferred column to analyze fixed gases from hydrocarbon streams
  • Elution order, H2, He, Ne, O2, N2, CH4, CO
  • Regeneration of performance from water/CO2 adsorptions at 250C for 3hr
  • ASTM recommended phase
  • Noble gas, air from methane, fuel cell, etc
  • Often used with other PLOT columns for fixed gas separation from sample matrix
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 8432-1525
Product Name AB-PLOT MoleSieve GC Column
Column Length 15 m (49.21 ft)
Unlock Full Specs
to access all available technical data

Similar Products

MXT®-200 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 60 m (49.21 to 197 ft)
View Details
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 5 µm (0.1969 mils)
View Details
Rxi®-624Sil MS Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 20 to 105 m (65.62 to 344 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 25 m (82.02 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.1700 µm (0.0067 mils)
View Details