Plasma Etch, Inc. Datasheets for Thin Film Equipment
Thin film equipment uses vacuum processing for the modification of surfaces using CVD, PVD, plasma etching, and thermal oxidation or ion implantation.
Thin Film Equipment: Learn more
| Product Name | Notes |
|---|---|
| As in all Plasma Etch systems a capacitive parallel plate design is used for the most effective plasma generation. Competitive units with glass/quartz barrel chambers cannot penetrate the vacuum containment... | |
| Based on our popular BT-1, it shares the same robust and reliable characteristics while providing yet another example of Plasma Etch surface modification innovation. The large all aluminum chamber accommodates... | |
| Benefits to you are better adhesion or marking, cleaner parts with less labor and reduced chemical expense by eliminating unwelcome and often expensive chemical waste associated with cleaning and priming. | |
| Built as an extension of our MK-II platform, it offers you the same repeatability, reliability and long life, as well as low maintenance costs. The Reactive Ion Etch (RIE) electrode... | |
| Our welded aluminum vacuum chamber encloses a generous 500 square inches of active plasma processing surface. Surface modification with Plasma Etch yields increased bond strength and cleanliness of most any... | |
| The all aluminum chamber features over 240 square inches of active processing surface with the three level standard configuration. The clean design features an industrial powder coated frame to guard... | |
| The generous aluminum chamber accommodates a properly sized active processing surface with our standard configurations having as few as 6 or as many as 24 plasma processing levels, each 24” | |
| The generous aluminum chambers accommodates a properly sized active processing surface with our standard configurations having dual bays as few as 6 or as many as 24 plasma processing levels,... | |
| This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 6” w x 6” d x 4” h Rectangular welded Aluminum Vacuum... | |
| This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 8” w x 8” d x 4” h Rectangular welded Aluminum Vacuum... |