Air Compressors Direct U.S. Wire (100') 14 Gauge Outdoor Extension Cord Model 63100

Description
Outdoor 14/3 SJTW Vinyl Extension Cord •14 gauge / 3 conductor •13 amp at 125 volt rating •Double insulated •Molded on plugs Orange Non-Marring Outer Jacket •Medium flexibility Ideal For Lawn And Garden Use •Suitable for corded electric lawn and garden hand held tools •May also be used for corded electric lawn mowers •Not designed for cold weather use in temps less than 32 degree's
Description
Outdoor 14/3 SJTW Vinyl Extension Cord •14 gauge / 3 conductor •13 amp at 125 volt rating •Double insulated •Molded on plugs Orange Non-Marring Outer Jacket •Medium flexibility Ideal For Lawn And Garden Use •Suitable for corded electric lawn and garden hand held tools •May also be used for corded electric lawn mowers •Not designed for cold weather use in temps less than 32 degree's

Suppliers

Company
Product
Description
Supplier Links
U.S. Wire (100') 14 Gauge Outdoor Extension Cord - Model 63100 - Air Compressors Direct
Bolingbrook, IL, USA
U.S. Wire (100') 14 Gauge Outdoor Extension Cord
Model 63100
U.S. Wire (100') 14 Gauge Outdoor Extension Cord Model 63100
Outdoor 14/3 SJTW Vinyl Extension Cord •14 gauge / 3 conductor •13 amp at 125 volt rating •Double insulated •Molded on plugs Orange Non-Marring Outer Jacket •Medium flexibility Ideal For Lawn And Garden Use •Suitable for corded electric lawn and garden hand held tools •May also be used for corded electric lawn mowers •Not designed for cold weather use in temps less than 32 degree's

Outdoor 14/3 SJTW Vinyl Extension Cord
•14 gauge / 3 conductor
•13 amp at 125 volt rating
•Double insulated
•Molded on plugs
Orange Non-Marring Outer Jacket
•Medium flexibility
Ideal For Lawn And Garden Use
•Suitable for corded electric lawn and garden hand held tools
•May also be used for corded electric lawn mowers
•Not designed for cold weather use in temps less than 32 degree's

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category AC Power Cords
Product Number Model 63100
Product Name U.S. Wire (100') 14 Gauge Outdoor Extension Cord
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 2500 mm - 399013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details