Air Compressors Direct U.S. Wire Twist-To-Lock (50') 12-Gauge Extension Cord Model 33050

Description
•Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed for the professional contractor for on-the-job safety •Both male and female twist-to-lock-connec tions Orange Jacket Color •Highly visible safety color
Description
•Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed for the professional contractor for on-the-job safety •Both male and female twist-to-lock-connec tions Orange Jacket Color •Highly visible safety color

Suppliers

Company
Product
Description
Supplier Links
U.S. Wire Twist-To-Lock (50') 12-Gauge Extension Cord - Model 33050 - Air Compressors Direct
Bolingbrook, IL, USA
U.S. Wire Twist-To-Lock (50') 12-Gauge Extension Cord
Model 33050
U.S. Wire Twist-To-Lock (50') 12-Gauge Extension Cord Model 33050
•Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed for the professional contractor for on-the-job safety •Both male and female twist-to-lock-connec tions Orange Jacket Color •Highly visible safety color

•Twist-To-Lock Heavy-Duty 600V Extension Cord
•12 Gauge / 3 Conductor
•20 Amp rating at 125V
•Double Insulated
•Solid molded plugs
Will Not Disconnect
•Eliminate interrupted circuts due to disconnection
•Designed for the professional contractor for on-the-job safety
•Both male and female twist-to-lock-connections
Orange Jacket Color
•Highly visible safety color

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category AC Power Cords
Product Number Model 33050
Product Name U.S. Wire Twist-To-Lock (50') 12-Gauge Extension Cord
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 823997-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details