Arctic/Tropic Oil Resistant TPE- Rubber Cord
•14 Gauge / 3 Conductor
•13 Amp
•Double Insulated
•Solid molded plugs
Designed for All Weather Conditions
•Provides maximum flexibility year-round
•Retains strength in temperatures as high as 212°F
•Flexibility in temperatures as low as -58°F
Superior Resistance to the Elements
•Great for use in garages and industrial applications
Yellow Jacket Color
•Highly visible safety color for work sites
Lighted End
•Ability to tell when cord is plugged in
| Air Compressors Direct | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | Model 87100 |
| Product Name | U.S. Wire Arctic/Tropic (100') 14-Gauge Extension Cord |
| Number of Conductors | 3 |
PVC, black