Twist-To-Lock Heavy-Duty 600V Extension Cord
•12 Gauge / 3 Conductor
•20 Amp rating at 125V
•Double Insulated
•Solid molded plugs
Will Not Disconnect
•Eliminate interrupted circuts due to disconnection
•Designed for the professional contractor for on-the-job safety
•Both male and female twist-to-lock-connec
Orange Jacket Color
•Highly visible safety color
| Air Compressors Direct | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | Model 33100 |
| Product Name | U.S. Wire Twist-To-Lock (100') 12-Gauge Extension Cord |
| Number of Conductors | 3 |
IEC/UL 62368-1
PVC, black