Takachi Electronics Enclosure Co., Ltd. Raspberry Pi 4B Acrylic Case RPA Series

Description
Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi 4B models. Usable as a display enclosure for a unique and luxurious outlook. 3 models are available: Standard, Layered, and Flanged. Flanged RPA-4B-1F model is compliant with VESA100 (100x100) mounting standards, therefore can be attached onto the backside of display monitors, among others. Screws and standoffs to install Raspberry Pi Board are included. Raspberry Pi Board is not included.
Request a Quote
Description
Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi 4B models. Usable as a display enclosure for a unique and luxurious outlook. 3 models are available: Standard, Layered, and Flanged. Flanged RPA-4B-1F model is compliant with VESA100 (100x100) mounting standards, therefore can be attached onto the backside of display monitors, among others. Screws and standoffs to install Raspberry Pi Board are included. Raspberry Pi Board is not included.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Transparent acrylic case designed for Raspberry Pi 4B models, with options for single desktop, dual desktop, and single flanged configurations. The flanged variant (RPA-4B-1F) complies with VESA 100 x 100 mm mounting standards. Constructed with acrylic top, bottom, and panel covers, and aluminium pillars. Includes M3-8 knurled thumb screws, brass standoffs, and steel mounting screws. External dimensions are 95 mm width, 34 mm or 62 mm height, and 125 mm depth, depending on model. Weight ranges from 118 g to 171.5 g. Operating temperature range is -30°C to +60°C. Raspberry Pi board not included.

Datasheet Summary
Powered by GS/AI

Transparent acrylic case designed for Raspberry Pi 4B models, with options for single desktop, dual desktop, and single flanged configurations. The flanged variant (RPA-4B-1F) complies with VESA 100 x 100 mm mounting standards. Constructed with acrylic top, bottom, and panel covers, and aluminium pillars. Includes M3-8 knurled thumb screws, brass standoffs, and steel mounting screws. External dimensions are 95 mm width, 34 mm or 62 mm height, and 125 mm depth, depending on model. Weight ranges from 118 g to 171.5 g. Operating temperature range is -30°C to +60°C. Raspberry Pi board not included.

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4B Acrylic Case - RPA Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Raspberry Pi 4B Acrylic Case
RPA Series
Raspberry Pi 4B Acrylic Case RPA Series
Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi 4B models. Usable as a display enclosure for a unique and luxurious outlook. 3 models are available: Standard, Layered, and Flanged. Flanged RPA-4B-1F model is compliant with VESA100 (100x100) mounting standards, therefore can be attached onto the backside of display monitors, among others. Screws and standoffs to install Raspberry Pi Board are included. Raspberry Pi Board is not included.

Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi 4B models.
Usable as a display enclosure for a unique and luxurious outlook.
3 models are available: Standard, Layered, and Flanged.
Flanged RPA-4B-1F model is compliant with VESA100 (100x100) mounting standards,
therefore can be attached onto the backside of display monitors, among others.
Screws and standoffs to install Raspberry Pi Board are included.
Raspberry Pi Board is not included.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number RPA Series
Product Name Raspberry Pi 4B Acrylic Case
Length 1.34 to 2.44 inch (34 to 62 mm)
Width 3.74 inch (95 mm)
Depth 4.92 inch (125 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Aluminum Enclosure - AWA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.09 to 11.57 inch (53.2 to 294 mm)
Width 2.05 to 7.97 inch (52 to 202 mm)
Depth 1.26 to 3.23 inch (32 to 82 mm)
View Details
Aluminium Enclosure With Detachable Panels - AUP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.6 to 5.22 inch (66 to 132 mm)
Width 6.3 to 19.69 inch (160 to 500 mm)
Depth 6.3 to 19.69 inch (160 to 500 mm)
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 4.69 inch (34 to 119 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
Depth 2.36 to 13.78 inch (60 to 350 mm)
View Details
Heat-Sink Aluminum Enclosure - HY Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 9.06 to 16.93 inch (230 to 430 mm)
Width 9.09 to 12.99 inch (231 to 330 mm)
Depth 1.73 to 6.97 inch (44 to 177 mm)
View Details