Raspberry Pi aluminum cases compatible with Raspberry Pi 2B, 3B, 3B+, and 4B boards. Available in single desktop, dual desktop, and single flanged configurations. All models feature an all-aluminum body with a polished metallic silver finish and a conductive internal surface. External dimensions vary by model: width 65 mm, height 37 mm or 65 mm, depth 95 mm or 97 mm. Weight ranges from 90.5 g to 138.8 g. Rubber feet are included for desktop models; hexagonal spacers are included for dual models. Flanged versions support VESA mounting standards (75 × 75 mm / 100 × 100 mm). Raspberry Pi boards are not included.
Raspberry Pi aluminum case.
Suitable for Raspberry Pi 2B, 3B and 3B+ boards.
All aluminum, polished and elegant metallic silver finish.
3 different types - Single desktop, Dual desktop, and Single flanged - are available.
Conductive internal surface.
*Raspberry Pi Board is not included.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Electronic and Instrument Enclosures |
| Product Number | RPI Series |
| Product Name | Raspberry Pi Aluminum Case |
| Length | 3.66 to 3.74 inch (93 to 95 mm) |
| Width | 2.56 inch (65 mm) |
| Depth | 1.46 to 2.56 inch (37 to 65 mm) |