Plasti-Bond/Perma-Cote/Korkap Rigid Conduit Bend GALELB1X90X24

Description
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 1 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 24 INCH BEND RADIUS GALELB MODEL
Datasheet
Description
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 1 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 24 INCH BEND RADIUS GALELB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit Bend - GALELB1X90X24 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit Bend
GALELB1X90X24
Rigid Conduit Bend GALELB1X90X24
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 1 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 24 INCH BEND RADIUS GALELB MODEL
  • SPECIAL RADIUS TYPE
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL
  • ANSI C80.1 APPLICABLE STANDARD
  • BULK STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • EXTERNAL THREADED END TYPE
  • 90 DEGREE BEND ANGLE
  • 24 INCH BEND RADIUS
  • GALELB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number GALELB1X90X24
Product Name Rigid Conduit Bend
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500180-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details