Plasti-Bond/Perma-Cote/Korkap Rigid Conduit Bend ALUELB3-1/2X45X18

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit Bend - ALUELB3-1/2X45X18 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit Bend
ALUELB3-1/2X45X18
Rigid Conduit Bend ALUELB3-1/2X45X18
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 45 DEG BEND ANGLE 18 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN ALUELB MODEL
  • LARGE RADIUS TYPE
  • ALUMINUM MATERIAL
  • UL 6, CSA C22.2 APPROVAL
  • ANSI C80.5 APPLICABLE STANDARD
  • 3-1/2 INCH TRADE SIZE
  • 3.5 TRADE SIZE IN INCH
  • 3-1/2 TRADE SIZE - FRACTIONAL
  • EXTERNAL THREADED END TYPE
  • 45 DEG BEND ANGLE
  • 18 INCH BEND RADIUS
  • ROBROY. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • ALUELB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number ALUELB3-1/2X45X18
Product Name Rigid Conduit Bend
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
PMA Cable Protection - PMAFLEX VOH - igusĀ® inc.
Specs
Flexibility Flexible
Size 0.2300 to 1.83 inch (5.84 to 46.48 mm)
Units English Size; Metric Size
View Details
 - 8808341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanized Steel
Temperature Rating -4 F (-20 C)
View Details