Plasti-Bond/Perma-Cote/Korkap EMT Conduit Bend EMTELB2X60X24

Description
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 60 DEG BEND ANGLE 24 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN EMTELB MODEL
Datasheet
Description
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 60 DEG BEND ANGLE 24 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN EMTELB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit Bend - EMTELB2X60X24 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
EMT Conduit Bend
EMTELB2X60X24
EMT Conduit Bend EMTELB2X60X24
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 60 DEG BEND ANGLE 24 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN EMTELB MODEL
  • SPECIAL LARGE RADIUS TYPE
  • UL 797, CSA C22.2 APPROVAL
  • ANSI C80.3 APPLICABLE STANDARD
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 2 TRADE SIZE - FRACTIONAL
  • EXTERNAL THREADED END TYPE
  • 60 DEG BEND ANGLE
  • 24 INCH BEND RADIUS
  • ROBROY. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • EMTELB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number EMTELB2X60X24
Product Name EMT Conduit Bend
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details