Plasti-Bond/Perma-Cote/Korkap Rigid Conduit Bend ALUELB1-1/2X60X12

Description
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 60 DEG BEND ANGLE 12 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN ALUELB MODEL
Datasheet
Description
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 60 DEG BEND ANGLE 12 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN ALUELB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit Bend - ALUELB1-1/2X60X12 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit Bend
ALUELB1-1/2X60X12
Rigid Conduit Bend ALUELB1-1/2X60X12
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 60 DEG BEND ANGLE 12 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN ALUELB MODEL
  • LARGE RADIUS TYPE
  • ALUMINUM MATERIAL
  • UL 6, CSA C22.2 APPROVAL
  • ANSI C80.5 APPLICABLE STANDARD
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • EXTERNAL THREADED END TYPE
  • 60 DEG BEND ANGLE
  • 12 INCH BEND RADIUS
  • ROBROY. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • ALUELB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number ALUELB1-1/2X60X12
Product Name Rigid Conduit Bend
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500180-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers