Honeywell Sensing & IoT Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's... | |
| *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's... | |
| Honeywell proposes the PX3 Series catalog listing PX3AF1BH667PSAAX as an economical alternative to PX2AF1XX667PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers... | |
| Honeywell proposes the PX3 Series catalog listing PX3AN1BH200PSAAX as an economical alternative to PX2AN1XX200PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers... | |
| Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless... | |
| The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it... |
| << Prev |