The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device.
Higher pressures are possible with KRAL Volumeter OMX.
Your advantages:
| KRAL AG | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | OMH 52 |
| Product Name | KRAL Volumeter High Pressure Flowmeters |
| Meter Technology | Screw Spindles |
| Features | Recorder / Totalizer Functions (optional feature) |
| Additional Variables Measured | Temperature |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 6000 psi (0.0 to 4223 m H2O) |