KRAL AG KRAL Volumeter High Pressure Flowmeters OMH 20

Description
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device. Higher pressures are possible with KRAL Volumeter OMX. Your advantages: Suitable for high pressure. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.
Description
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device. Higher pressures are possible with KRAL Volumeter OMX. Your advantages: Suitable for high pressure. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

Suppliers

Company
Product
Description
Supplier Links
KRAL Volumeter High Pressure Flowmeters - OMH 20 - KRAL AG
Lustenau, Austria
KRAL Volumeter High Pressure Flowmeters
OMH 20
KRAL Volumeter High Pressure Flowmeters OMH 20
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device. Higher pressures are possible with KRAL Volumeter OMX. Your advantages: Suitable for high pressure. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device.
Higher pressures are possible with KRAL Volumeter OMX.
Your advantages:

  • Suitable for high pressure.
  • High accuracy.
  • Robust design.
  • No flow conditioning required.
  • Easy Installation and operation.
  • Follows any rapid fluctuations in the flow causes by pulsations.
  • Bi-directional flow measurement.
  • Multiple port connections available.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Flow Meters
Product Number OMH 20
Product Name KRAL Volumeter High Pressure Flowmeters
Meter Technology Screw Spindles
Features Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 0.0 to 6000 psi (0.0 to 4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Non Full Tube Magnetic Flow Meter - 5000 Series - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Electrical Output Current
Interface Options Serial/Digital
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details