KRAL AG KRAL Volumeter High Pressure Flowmeters OMH 32

Description
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device. Higher pressures are possible with KRAL Volumeter OMX. Your advantages: Suitable for high pressure. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.
Description
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device. Higher pressures are possible with KRAL Volumeter OMX. Your advantages: Suitable for high pressure. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

Suppliers

Company
Product
Description
Supplier Links
KRAL Volumeter High Pressure Flowmeters - OMH 32 - KRAL AG
Lustenau, Austria
KRAL Volumeter High Pressure Flowmeters
OMH 32
KRAL Volumeter High Pressure Flowmeters OMH 32
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device. Higher pressures are possible with KRAL Volumeter OMX. Your advantages: Suitable for high pressure. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement device.
Higher pressures are possible with KRAL Volumeter OMX.
Your advantages:

  • Suitable for high pressure.
  • High accuracy.
  • Robust design.
  • No flow conditioning required.
  • Easy Installation and operation.
  • Follows any rapid fluctuations in the flow causes by pulsations.
  • Bi-directional flow measurement.
  • Multiple port connections available.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Flow Meters
Product Number OMH 32
Product Name KRAL Volumeter High Pressure Flowmeters
Meter Technology Screw Spindles
Features Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 0.0 to 6000 psi (0.0 to 4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details