KRAL AG KRAL Volumeter Economy Flowmeters OME 13

Description
Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no influence on the precisely defined measuring chamber volume. With the complexity of flow meters it is sometimes difficult to include all the requirements for various applications. The reengineered design of the OME is optimized for efficient production. Your advantages: Optimum design. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.
Description
Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no influence on the precisely defined measuring chamber volume. With the complexity of flow meters it is sometimes difficult to include all the requirements for various applications. The reengineered design of the OME is optimized for efficient production. Your advantages: Optimum design. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

Suppliers

Company
Product
Description
Supplier Links
KRAL Volumeter Economy Flowmeters - OME 13 - KRAL AG
Lustenau, Austria
KRAL Volumeter Economy Flowmeters
OME 13
KRAL Volumeter Economy Flowmeters OME 13
Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no influence on the precisely defined measuring chamber volume. With the complexity of flow meters it is sometimes difficult to include all the requirements for various applications. The reengineered design of the OME is optimized for efficient production. Your advantages: Optimum design. High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no influence on the precisely defined measuring chamber volume.
With the complexity of flow meters it is sometimes difficult to include all the requirements for various applications. The reengineered design of the OME is optimized for efficient production.
Your advantages:

  • Optimum design.
  • High accuracy.
  • Robust design.
  • No flow conditioning required.
  • Easy Installation and operation.
  • Follows any rapid fluctuations in the flow causes by pulsations.
  • Bi-directional flow measurement.
  • Multiple port connections available.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Flow Meters
Product Number OME 13
Product Name KRAL Volumeter Economy Flowmeters
Meter Technology Screw Spindles
Features Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 0.0 to 600 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -14 to 131 F (-26 to 55 C)
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
SV vortex flowmeters with display for water based media - SV4204 - ifm efector inc.
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
4 suppliers