KRAL AG KRAL Volumeter Chemically Resistant Flowmeters OMK 32

Description
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility. The KRAL Volumeter OMK is a positive-displacemen t flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate. Your advantages: Chemical resistance High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port configurations available.
Description
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility. The KRAL Volumeter OMK is a positive-displacemen t flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate. Your advantages: Chemical resistance High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port configurations available.

Suppliers

Company
Product
Description
Supplier Links
KRAL Volumeter Chemically Resistant Flowmeters - OMK 32 - KRAL AG
Lustenau, Austria
KRAL Volumeter Chemically Resistant Flowmeters
OMK 32
KRAL Volumeter Chemically Resistant Flowmeters OMK 32
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility. The KRAL Volumeter OMK is a positive-displacemen t flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate. Your advantages: Chemical resistance High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port configurations available.

In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility.
The KRAL Volumeter OMK is a positive-displacement flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate.
Your advantages:

  • Chemical resistance High accuracy.
  • Robust design.
  • No flow conditioning required.
  • Easy Installation and operation.
  • Follows any rapid fluctuations in the flow causes by pulsations.
  • Bi-directional flow measurement.
  • Multiple port configurations available.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Flow Meters
Product Number OMK 32
Product Name KRAL Volumeter Chemically Resistant Flowmeters
Meter Technology Screw Spindles
Features Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 0.0 to 600 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details