KRAL AG Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC,... | |
| Series M has been used in the medium pressure range for many years. Medium pressure range of up to 40 bar and a flow rate of up to 440 l/min... | |
| The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial... | |
| The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming... | |
| Water soluble machine tool coolant can be a very difficult pumping service to handle. The fluids have a very low viscosity of only about 1 mm²/s, must by delivered at... |