KRAL AG KRAL Volumeter Universal Flowmeters OMG 20

Description
In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth and responsive. The OMG has no problem in following any rapid fluctuations in the flow caused by pulsations. The OMG has an extremely sturdy design and is protected from external influences, such as plant vibrations and harsh service environments. The OMG is offers a wide range of applications. Your advantages: Wide range of applications. High accuracy. Robust design. No flow conditioning required. Easy installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.
Description
In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth and responsive. The OMG has no problem in following any rapid fluctuations in the flow caused by pulsations. The OMG has an extremely sturdy design and is protected from external influences, such as plant vibrations and harsh service environments. The OMG is offers a wide range of applications. Your advantages: Wide range of applications. High accuracy. Robust design. No flow conditioning required. Easy installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

Suppliers

Company
Product
Description
Supplier Links
KRAL Volumeter Universal Flowmeters - OMG 20 - KRAL AG
Lustenau, Austria
KRAL Volumeter Universal Flowmeters
OMG 20
KRAL Volumeter Universal Flowmeters OMG 20
In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth and responsive. The OMG has no problem in following any rapid fluctuations in the flow caused by pulsations. The OMG has an extremely sturdy design and is protected from external influences, such as plant vibrations and harsh service environments. The OMG is offers a wide range of applications. Your advantages: Wide range of applications. High accuracy. Robust design. No flow conditioning required. Easy installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port connections available.

In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth and responsive. The OMG has no problem in following any rapid fluctuations in the flow caused by pulsations.
The OMG has an extremely sturdy design and is protected from external influences, such as plant vibrations and harsh service environments.
The OMG is offers a wide range of applications.
Your advantages:

  • Wide range of applications.
  • High accuracy.
  • Robust design.
  • No flow conditioning required.
  • Easy installation and operation.
  • Follows any rapid fluctuations in the flow causes by pulsations.
  • Bi-directional flow measurement.
  • Multiple port connections available.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Flow Meters
Product Number OMG 20
Product Name KRAL Volumeter Universal Flowmeters
Meter Technology Screw Spindles
Features Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 0.0 to 3600 psi (0.0 to 2534 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335667 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 35.22 to 264.17 GPM (133 to 1001 L/min)
View Details
Flow transmitter - SFTE-1U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details