KRAL AG KRAL Volumeter Chemically Resistant Flowmeters OMK 13

Description
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility. The KRAL Volumeter OMK is a positive-displacemen t flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate. Your advantages: Chemical resistance High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port configurations available.
Description
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility. The KRAL Volumeter OMK is a positive-displacemen t flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate. Your advantages: Chemical resistance High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port configurations available.

Suppliers

Company
Product
Description
Supplier Links
KRAL Volumeter Chemically Resistant Flowmeters - OMK 13 - KRAL AG
Lustenau, Austria
KRAL Volumeter Chemically Resistant Flowmeters
OMK 13
KRAL Volumeter Chemically Resistant Flowmeters OMK 13
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility. The KRAL Volumeter OMK is a positive-displacemen t flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate. Your advantages: Chemical resistance High accuracy. Robust design. No flow conditioning required. Easy Installation and operation. Follows any rapid fluctuations in the flow causes by pulsations. Bi-directional flow measurement. Multiple port configurations available.

In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical resistant materials in the KRAL Volumeter OMK. As a service to the customers, KRAL will contact liquid suppliers directly to ensure material compatibility.
The KRAL Volumeter OMK is a positive-displacement flowmeter. Because of this principle they measure accurately in a wide range of viscosity, density and flow rate.
Your advantages:

  • Chemical resistance High accuracy.
  • Robust design.
  • No flow conditioning required.
  • Easy Installation and operation.
  • Follows any rapid fluctuations in the flow causes by pulsations.
  • Bi-directional flow measurement.
  • Multiple port configurations available.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Flow Meters
Product Number OMK 13
Product Name KRAL Volumeter Chemically Resistant Flowmeters
Meter Technology Screw Spindles
Features Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 0.0 to 600 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic flow meter - SU9000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
3 suppliers
Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details