In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth and responsive. The OMG has no problem in following any rapid fluctuations in the flow caused by pulsations.
The OMG has an extremely sturdy design and is protected from external influences, such as plant vibrations and harsh service environments.
The OMG is offers a wide range of applications.
Your advantages:
| KRAL AG | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | OMG 13 |
| Product Name | KRAL Volumeter Universal Flowmeters |
| Meter Technology | Screw Spindles |
| Features | Recorder / Totalizer Functions (optional feature) |
| Additional Variables Measured | Temperature |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 3600 psi (0.0 to 2534 m H2O) |