Brooks Instrument Datasheets for Rotameters
Rotameters are typically tapered glass tubes positioned vertically in the fluid flow. A float within the tube rides upward in relation to the amount of flow.
Rotameters: Learn more
| Product Name | Notes |
|---|---|
| Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from:... | |
| Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration... | |
| Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next... | |
| For a wide range of chemical, petrochemical, biotechnology, research and analytical applications, Sho-Rate™ Series glass tube variable area flow meters provide industry-leading repeatability and reliability in two versatile lines. Sho-Rate™ | |
| For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical... | |
| Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength... | |
| Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants... | |
| Seeking an affordable solution for non-corrosive and low-pressure applications? Now there's a clear choice: 2500 Series plastic variable area flow meters. Constructed from precision-machined acrylic, 2500 Series flow meters use... | |
| The 2001 Series flow meters provide a means of indication at the lowest cost for non-corrosive flow applications. The tapered metering tube is integrally machined in the acrylic body while... | |
| The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy... | |
| When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come... |