Brooks Instrument Datasheets for Pressure Controllers
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Controllers: Learn more
| Product Name | Notes |
|---|---|
| The Brooks model 5866RT metal or elastomer sealed pressure controller and flow meter controls pressure while also measuring flow rate. Model 5866RT receives a remote pressure transducer signal, and using... | |
| The Brooks model SLA7840 is a high purity metal sealed instrument that controls pressure while measuring flow rate. A remote pressure transducer signal, along with adjustable integral PID control electronics... | |
| Whether it’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed pressure controllers deliver the precise accuracy and long-term stability of our proven SLA5800 family of thermal... | |
| With a wide range of options and features available, the SLA5800 Series pressure controllers enable you to automate your pressure control and take advantage of the process consistency benefits from... |