Brooks Instrument Datasheets for Volumetric Gas Flow Switches
Volumetric gas flow switches are devices with a switch output used for measuring the flow or quantity of a moving gas in terms of a unit of volume per unit time, such as cubic feet per minute.
Volumetric Gas Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from:... | |
| Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength... | |
| Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants... |