Brooks Instrument Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken... | |
| Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next... | |
| Every product line has a workhorse — our 5850E and 5850i Series thermal mass flow controllers fit the bill. Actively in use for decades in thousands of applications worldwide, they... | |
| For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast... | |
| Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable... | |
| Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument’s exclusive MultiFlo™ technology provide the perfect... | |
| Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength... | |
| The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That’s the key advantage of the 4800 Series controllers and meters:... | |
| Whether it’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven... |