Malema Sensors Datasheets for Gas Flow Meters

Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more

Product Name Notes
AD-15/ADI-15/ADT-15 series flow switches can be fitted with local flow indicators. AD series flow switches can be used for monitoring liquid and gas flows. Features Can be mounted vertically or...
DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing...
KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design...
Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100...
Malema's 6000 series glass tube rotameters are designed according to VDI/VDE 3513 standards. Series 6000 glass tube rotameters are designed according to VDI/VDE 3513 standards. Its clear borosilicate tapered glass...
Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional...
The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is...
The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is...
The M-200 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such...
The M-200X Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such...
The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These...
The M-50T Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These...
The M-50X Explosion Proof Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a...
The M-55 low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches...
The M-60 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These...
The M-60X Explosion Proof Series low flow monitor switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a...
The M-80 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such...
The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of...
The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the...
The operating principle is based on a magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of...