The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on a by-pass for determination of filter plugging. Infinite adjustment permits detection and signaling of very low fluid flows with the added capability of detection in high flows.
Features:
| Malema Sensors | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | M-100X Series |
| Product Name | Ex-proof Adjustable Flow Switches |
| Meter Type | Volumetric Flow Meter |
| Features | Built-in Alarm Indicator |
| Approvals | Underwriters Laboratory; CE |
| Operating Temperature | 104 to 149 F (40 to 65 C) |
| Pipe Diameter | 0.12 to 0.25 inch (3.17 to 6.35 mm) |