Malema Sensors Datasheets for Flow Transmitters

Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more

Product Name Notes
KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design...
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing...
The CPFM Series 8800 is a family of advanced flow meters based on the Coriolis principle fabricated exclusively from PFA* (Perfluoroalkoxy) polymeric material. Series 8800 flow meters are comprised of...
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses...
The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the...
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even...
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring...