Malema Sensors Datasheets for Volumetric Liquid Flow Switches

Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more

Product Name Notes
AD-15/ADI-15/ADT-15 series flow switches can be fitted with local flow indicators. AD series flow switches can be used for monitoring liquid and gas flows. Features Can be mounted vertically or...
Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100...
The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is...
The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is...
The M-200X Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such...
The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These...
The M-60 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These...
The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the...