Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids.
Features
| Malema Sensors | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | SC-250 Series |
| Product Name | Metal Tube Rotameters |
| Meter Technology | Rotameter |
| Features | Recorder / Totalizer Functions (optional feature) |
| Approvals | ATEX |
| Operating Temperature | -58 to 176 F (-50 to 80 C) |
| Process Media Type | Liquid; Gas; Steam |