Malema Sensors Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. | |
| The CMFC-9000 Integrated Coriolis Flow Controller controls liquid and Slurry flows up to 5000 grams per minute to within 1.5% accuracy of the set point, while providing a quick response... | |
| The LFC-7000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. | |
| The MFC-8100 Series is a closed-loop flow controller designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals and CMP polishing slurries. It is capable... |