The M-55 low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow monitors operate only when fluid flow is positively established.
Features:
| Malema Sensors | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-55 Series |
| Product Name | Fixed Set Point Flow Switches |
| Approvals | Underwriters Laboratory |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 80 to 3000 psi (56.3 to 2111 m H2O) |