The M-200 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application requiring fool-proof inexpensive flow detection.
Features
| Malema Sensors | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-200 Series |
| Product Name | Adjustable Flow Switches |
| Meter Technology | Piston |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 200 to 2500 psi (141 to 1759 m H2O) |
| Media Temperature | 140 to 300 F (60 to 149 C) |