Malema Sensors Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Covol volumetric counter is ideal meter for viscous fluids such as oils, waxes and polymers. The sensor is constructed in SS-316, PVC, PP and PTFE material options to suit corrosive... | |
| The M-200 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such... | |
| The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These... | |
| The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle... | |
| The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the... | |
| The operating principle is based on a magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of... |