Malema Sensors Datasheets for Volumetric Gas Flow Switches
Volumetric gas flow switches are devices with a switch output used for measuring the flow or quantity of a moving gas in terms of a unit of volume per unit time, such as cubic feet per minute.
Volumetric Gas Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| AD-15/ADI-15/ADT-15 series flow switches can be fitted with local flow indicators. AD series flow switches can be used for monitoring liquid and gas flows. Features Can be mounted vertically or... | |
| Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100... | |
| The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is... | |
| The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is... | |
| The M-200X Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such... | |
| The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These... | |
| The M-60 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These... | |
| The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the... |