MACOM Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3
Product Name Notes
At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are...
Available in JAN, JANTX and JANTXV levels to MIL-PRF-19500 slash sheets /117, /127, /159, /435, /437, /452 and /533 in both axial leaded and MELF packages. Other features include: Metallurgically...
Chip packages available in JANHC, JANKC levels to MIL-PRF-19500 slash sheets /116, /117, /127, /159, /435, /437, /463, /477, /578 & /609. Standard features include: All junctions completely protected with...
JAN, JANS, JANTX, JANTXV levels to MIL-PRF-19500 slash sheets /116, /144, /231, /578 & /609 in both axial leaded and MELF packages. Standard features include: Metallurgically Bonded, Hermetically Sealed, Double...
MACOM’s GaAs and Silicon varactor tuning diodes provide broadband performance ranging from 10 MHz to 70 GHz. They are ideal for high Q filter and VCO electronic tuning circuits and...
MACOM’s PIN limiter diodes provide excellent broadband performance from 1 MHz to 20 GHz for receiver protector circuits. Our PIN limiter diodes are available in die form, plastic and ceramic...
MACOM’s PIN switch and attenuator diodes provide broadband performance from 1 MHz to 70 GHz. Available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging. These products...
MACOM’s Silicon and GaAs varactor multiplier diodes provide broadband performance ranging from 10 MHz to 70 GHz. They are ideal for multiplier circuits and are available in die form, plastic...
MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon...
Packages available in JAN, JANTX, JANTXV and JANS levels to MIL-PRF-19500 slash sheets /477. Standard features include: Popular JEDEC registered series, Voidless hermetically sealed glass package, Extremely robust construction, Internal...
Designed for Use at Low Current Levels Low Leakage Low Impedance Low Noise
Sharper Breakdown Lower Leakage Current Characteristics in the 4–10 Volt range and the 5–9 Volt range.
Very Low Voltage, Low Leakage Sharp Knee, Low Impedance Low Current: 250 µA - Low Noise Ultra-Low Current: 50 μA – Low Leakage

<< Prev