Tinsley Precision Instruments Digital Multimeters Gamma 40, 50, 60, 70

Description
Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features Direct and alternating voltages from 100μV … 1000V Direct and alternating currents from 10μA … 10.00A Resistance from 100mω… 60.00Mω Capacitance from 1pF … 40.00 mF with zero correction Frequencies from 10.00Hz … 10MHz Diode measurement and continuity testing Hold measurement Relative measurement Duty cycle (%) measurement Temperature measurement with K type Thermocouple Peak value measurement
Description
Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features Direct and alternating voltages from 100μV … 1000V Direct and alternating currents from 10μA … 10.00A Resistance from 100mω… 60.00Mω Capacitance from 1pF … 40.00 mF with zero correction Frequencies from 10.00Hz … 10MHz Diode measurement and continuity testing Hold measurement Relative measurement Duty cycle (%) measurement Temperature measurement with K type Thermocouple Peak value measurement

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeters - Gamma 40, 50, 60, 70 - Tinsley Precision Instruments
Braintree, United Kingdom
Digital Multimeters
Gamma 40, 50, 60, 70
Digital Multimeters Gamma 40, 50, 60, 70
Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features Direct and alternating voltages from 100μV … 1000V Direct and alternating currents from 10μA … 10.00A Resistance from 100mω… 60.00Mω Capacitance from 1pF … 40.00 mF with zero correction Frequencies from 10.00Hz … 10MHz Diode measurement and continuity testing Hold measurement Relative measurement Duty cycle (%) measurement Temperature measurement with K type Thermocouple Peak value measurement

Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education.

Features

  • Direct and alternating voltages from 100μV … 1000V
  • Direct and alternating currents from 10μA … 10.00A
  • Resistance from 100mΩ… 60.00MΩ
  • Capacitance from 1pF … 40.00 mF with zero correction
  • Frequencies from 10.00Hz … 10MHz
  • Diode measurement and continuity testing
  • Hold measurement
  • Relative measurement
  • Duty cycle (%) measurement
  • Temperature measurement with K type Thermocouple
  • Peak value measurement
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Digital Multimeters
Product Number Gamma 40, 50, 60, 70
Product Name Digital Multimeters
Form Factor Handheld
Measurement Type AC / DC
Phase Single Phase
Display Digits 4 Digits
Special Measurement Types Continuity Check; Diode test; Max/Min or Peak spike measurement; Temp - T/C
Unlock Full Specs
to access all available technical data

Similar Products

UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details