Lovibond® Tintometer® SensoDirect 200 pH200

Description
SensoDirect pH200 pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm) Automatic temperature compensation (ATC) Auto Hold function Internal memory for 20 data sets Automatic buffer recognition with Tintometer standard or DIN or individual buffer 1, 2 and 3 point calibration Low battery and battery change indicator Sensor evaluation in the display based on the calibration result (from 10 to 100%) Battery operation period up to 15000 hours Shock-absorbing rubber protective armouring Waterproof
Description
SensoDirect pH200 pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm) Automatic temperature compensation (ATC) Auto Hold function Internal memory for 20 data sets Automatic buffer recognition with Tintometer standard or DIN or individual buffer 1, 2 and 3 point calibration Low battery and battery change indicator Sensor evaluation in the display based on the calibration result (from 10 to 100%) Battery operation period up to 15000 hours Shock-absorbing rubber protective armouring Waterproof

Suppliers

Company
Product
Description
Supplier Links
SensoDirect 200 - pH200 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 200
pH200
SensoDirect 200 pH200
SensoDirect pH200 pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm) Automatic temperature compensation (ATC) Auto Hold function Internal memory for 20 data sets Automatic buffer recognition with Tintometer standard or DIN or individual buffer 1, 2 and 3 point calibration Low battery and battery change indicator Sensor evaluation in the display based on the calibration result (from 10 to 100%) Battery operation period up to 15000 hours Shock-absorbing rubber protective armouring Waterproof

SensoDirect pH200

  • pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm)
  • Automatic temperature compensation (ATC)
  • Auto Hold function
  • Internal memory for 20 data sets
  • Automatic buffer recognition with Tintometer standard or DIN or individual buffer
  • 1, 2 and 3 point calibration
  • Low battery and battery change indicator
  • Sensor evaluation in the display based on the calibration result (from 10 to 100%)
  • Battery operation period up to 15000 hours
  • Shock-absorbing rubber protective armouring
  • Waterproof
Supplier's Site

Technical Specifications

  Lovibond® Tintometer®
Product Category Water Quality Testing Instruments
Product Number pH200
Product Name SensoDirect 200
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox
Form Factor Hand Held ; Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Process Temp 14 to 230 F (-10 to 110 C)
Features and Functionality Battery Powered; Built-in or Self Calibration; Extreme Environment
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
DS TDS Meter - 512T3 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details