Lovibond® Tintometer® SensoDirect 110 Pool Salt110

Description
The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder.
Description
The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder.

Suppliers

Company
Product
Description
Supplier Links
SensoDirect 110 Pool - Salt110 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 110 Pool
Salt110
SensoDirect 110 Pool Salt110
The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder.

The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder.

Supplier's Site
SensoDirect 110 - Salt110 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 110
Salt110
SensoDirect 110 Salt110
SensoDirect Salt110 The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. Delivery Content: SensoDirect Con110 battery, conductivity sensor, in case, instruction manual and guarantee sheet.

SensoDirect Salt110

The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder.

Delivery Content: SensoDirect Con110 battery, conductivity sensor, in case, instruction manual and guarantee sheet.

Supplier's Site

Technical Specifications

  Lovibond® Tintometer® Lovibond® Tintometer®
Product Category Water Quality Testing Instruments Water Quality Testing Instruments
Product Number Salt110 Salt110
Product Name SensoDirect 110 Pool SensoDirect 110
Water Quality Parameters Water Quality Measurement Instrument Water Quality Measurement Instrument
Form Factor Hand Held ; Portable; In-situ / Field Hand Held ; Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation Automatic Temperature Compensation
Features and Functionality Battery Powered; Built-in or Self Calibration Battery Powered; Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Oil in Water Monitor 0 to 5000 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
ChloroStar™ Cell - ACL410 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Modular
Display Type None
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details