Lovibond® Tintometer® SensoDirect 110 Pool Con110

Description
The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.
Description
The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.

Suppliers

Company
Product
Description
Supplier Links
SensoDirect 110 Pool - Con110 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 110 Pool
Con110
SensoDirect 110 Pool Con110
The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.

The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.

Supplier's Site
SensoDirect 110 - Con110 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 110
Con110
SensoDirect 110 Con110
SensoDirect Con110 The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer. Delivery Content: SensoDirect Con110 battery, conductivity sensor, in case, instruction manual and guarantee sheet.

SensoDirect Con110

The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.

Delivery Content: SensoDirect Con110 battery, conductivity sensor, in case, instruction manual and guarantee sheet.

Supplier's Site

Technical Specifications

  Lovibond® Tintometer® Lovibond® Tintometer®
Product Category Water Quality Testing Instruments Water Quality Testing Instruments
Product Number Con110 Con110
Product Name SensoDirect 110 Pool SensoDirect 110
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature) Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable; In-situ / Field Hand Held ; Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation Automatic Temperature Compensation
Features and Functionality Battery Powered; Built-in or Self Calibration Battery Powered; Built-in or Self Calibration
Accuracy 3 ±% Full Scale 3 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Oil in Water Monitor 0 to 5000 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
Dissolved Oxygen System - 9408 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Modular
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality (optional feature)
View Details
Laboratory Practice - Copper in tap water - DRP-PL4 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details