Lovibond® Tintometer® SensoDirect 110 pH110

Description
SensoDirect pH110 The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is fitted with a BNC connector as standard. Delivery Content: SensoDirect pH110, battery, pH-buffer (4.0 / 7.0), pH plastic electrode-type 110, in case, instruction manual and guarantee sheet.
Description
SensoDirect pH110 The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is fitted with a BNC connector as standard. Delivery Content: SensoDirect pH110, battery, pH-buffer (4.0 / 7.0), pH plastic electrode-type 110, in case, instruction manual and guarantee sheet.

Suppliers

Company
Product
Description
Supplier Links
SensoDirect 110 - pH110 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 110
pH110
SensoDirect 110 pH110
SensoDirect pH110 The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is fitted with a BNC connector as standard. Delivery Content: SensoDirect pH110, battery, pH-buffer (4.0 / 7.0), pH plastic electrode-type 110, in case, instruction manual and guarantee sheet.

SensoDirect pH110

The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is fitted with a BNC connector as standard.

Delivery Content: SensoDirect pH110, battery, pH-buffer (4.0 / 7.0), pH plastic electrode-type 110, in case, instruction manual and guarantee sheet.

Supplier's Site
SensoDirect 110 Pool - pH110 - Lovibond® Tintometer®
Amesbury, United Kingdom
SensoDirect 110 Pool
pH110
SensoDirect 110 Pool pH110
The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is fitted with a BNC connector as standard.

The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is fitted with a BNC connector as standard.

Supplier's Site

Technical Specifications

  Lovibond® Tintometer® Lovibond® Tintometer®
Product Category Water Quality Testing Instruments Water Quality Testing Instruments
Product Number pH110 pH110
Product Name SensoDirect 110 SensoDirect 110 Pool
Water Quality Parameters Water Quality Measurement Instrument; pH Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable; In-situ / Field Hand Held ; Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation (optional feature)
Process Temp 32 to 176 F (0 to 80 C)
Features and Functionality Battery Powered; Built-in or Self Calibration Battery Powered; Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Navigator 500 Hydrazine Analyzer - AHM550 - ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument; Suspended Solids
Form Factor Panel; Wall, Pipe
Instrument Specific Features Automatic Temperature Compensation
View Details
pH & Temperature Pen - ULTRAPEN™ PT2 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
PH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 100 ppm
View Details