Titus Company (The) Datasheets for Chillers (industrial)

Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more

Product Name Notes
Most of the industrial processes today has a growing need for competitive technical solutions suitable to ensure greater productivity, meeting the high quality requirements of the final product and environment...
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TAEevo Tech air cooled process chillers, specifically designed for...
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TWEevo Tech water cooled process chillers are specifically designed...
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy...
The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements...
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to...
The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and...
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where,...
The PHOENIX Plus range of chillers has been specifically designed to optimize the benefits of refrigerant R513A. Their maximum advantage is achieved in process cooling application with both constant and...
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations...