Titus Company (The) Datasheets for Piping Systems

Pipe systems are used for the conveyance of drinking water, waste water, chemicals, heating and cooling fluids, foodstuffs, ultra-pure liquids, slurries, gases, compressed air and vacuum system applications, both for above and below ground applications.
Piping Systems: Learn more

Product Name Notes
AIRnet Aluminium is the most effective solution for your air or gas network. Its fast and easy installation gets your operations up and running in record time. AIRnet is leak-proof...
AIRnet Stainless Steel piping system ensures 100% oil free air delivery from the generation to the point of use, in compliance with the highest quality standards.
The great innovation of this unique system lies in the methods and means to add lines of compressed air and other fluids under pressure. The system is mainly composed of...
This product patented by Teseo is the result of years of research and experience in installing thousands of distribution systems made up of aluminum profiles all over the world. AP...